Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
4,940
in stock
|
Buy Now | |
Texas Instruments
from US$0.19
|
284,677
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,932
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 1.1ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOT-23 |
Bandwidth | 100MHz |
Base Number | 5 |
Device Marking | TS5A3159DBVR |
Logic Function Number | 3159 |
On Resistance Rds(on) | 1.1ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.65V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 15ns |
Turn On Time | 20ns |
Voltage Vcc Max | 5.5V |
Voltage Vcc Min | 1.65V |
1-Ω on-state resistance, 5-V, 2:1 (SPDT), 1-channel analog switch | Texas Instruments |
Analog SW Single SPDT 5.5V 6-Pin SOT-23 | RS |
IC: analog switch | Transfer Multisort Elektronik |
Switch, Analog 1-Ohm Spdt, 5A3159 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS5A3159DBVR?
Additional datasheets, footprints and schematics for TS5A3159DBVR are listed on our Part Details page. You can also find images and similar parts to TS5A3159DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A3159DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A3159DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A3159DBVR fall under?
The TS5A3159DBVR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A3159DBVR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A3159DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A3159DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5A3159DBVR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TS5A3159DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A3159DBVR often in real-time on the comparison pages.
What if I can't find stock of TS5A3159DBVR?
You can fill out our help required form which you can use to request a quote for TS5A3159DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.