TS5A23160DGST Switches, Multiplexers & Demultiplexers by Texas Instruments

SWITCH ANALOG SPDT DUAL 0.9R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
-
Buy Now
Logo for element14
element14
from US$1.24
-
Buy Now

Specifications

No. of Channels 2Channels
Analogue Switch Type SPDT
On State Resistance Max 0.9ohm
Supply Voltage Range 1.65V to 5.5V
Analogue Switch Case MSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style MSOP
Bandwidth 95MHz
Base Number 5
Continuous Drain Current Id 0.0001mA
IC Generic Number 5A23160
On Resistance Rds(on) 0.9ohm
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 5.5V
Supply Voltage Min 1.65V
Supply Voltage Source Single
Termination Type Surface Mount Device
Turn Off Time 6ns
Turn On Time 2.5ns

Alternative Descriptions

Switch, Analog, Spdt, Dual, 0.9R | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS5A23160DGST?

Additional datasheets, footprints and schematics for TS5A23160DGST are listed on our Part Details page. You can also find images and similar parts to TS5A23160DGST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS5A23160DGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A23160DGST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS5A23160DGST fall under?

The TS5A23160DGST is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to TS5A23160DGST when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A23160DGST you can contact the distributor directly for product support, shipping queries etc.

Is the TS5A23160DGST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS5A23160DGST have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TS5A23160DGST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS5A23160DGST often in real-time on the comparison pages.

What if I can't find stock of TS5A23160DGST?

You can fill out our help required form which you can use to request a quote for TS5A23160DGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay