Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.33
|
546,720
in stock
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 1.8ohm |
Supply Voltage Range | 2.25V to 5.5V |
Analogue Switch Case | DSBGA |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | BGA |
Bandwidth | 32MHz |
Base Number | 22366 |
Operating Temperature Range | -40°C to +85°C |
Turn Off Time | 182ns |
Turn On Time | 199ns |
0.7-Ω, 5-V, 2:1 (SPDT), 2-channel analog switch with negative rail capability & 1.8-V input logic | Texas Instruments |
Where can I find additional details, specifications and documents for a TS5A22366YFCR?
Additional datasheets, footprints and schematics for TS5A22366YFCR are listed on our Part Details page. You can also find images and similar parts to TS5A22366YFCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A22366YFCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A22366YFCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A22366YFCR fall under?
The TS5A22366YFCR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A22366YFCR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A22366YFCR you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A22366YFCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5A22366YFCR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TS5A22366YFCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A22366YFCR often in real-time on the comparison pages.
What if I can't find stock of TS5A22366YFCR?
You can fill out our help required form which you can use to request a quote for TS5A22366YFCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.