TS5A22362DGSR Switches, Multiplexers & Demultiplexers by Texas Instruments

IC SWITCH SPDT DUAL 10MSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TS5A22362 is a bidirectional, 2-channel singlepole double-throw (SPDT) analog switch designed to operate from 2.3 V to 5.5 V. The device features negative signal swing capability that allows signals below ground to pass through the switch without distortion. The break-before-make feature prevents signal distortion during the transferring of a signal from one path to another. Low ON-state resistance, excellent channel-to-channel ON-state resistance matching, and minimal total harmonic distortion (THD) performance are ideal for audio applications. The 3.00 mm × 3.00 mm DRC package is also available as a nonmagnetic package for medical imaging application.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$1.05
2,350
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.36
1,266,575
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.41
1,862
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.08
-
Buy Now
Logo for element14
element14
from US$0.84
-
Buy Now
Logo for Farnell
Farnell
from US$0.78
-
Buy Now

Specifications

No. of Channels 2Channels
Analogue Switch Type SPDT
On State Resistance Max 0.94ohm
Supply Voltage Range 2.3V to 5.5V
Analogue Switch Case MSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style MSOP
Bandwidth 17MHz
Base Number 5
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 5.5V
Supply Voltage Min 2.3V
Supply Voltage Source Single
Termination Type Surface Mount Device
Turn Off Time 13ns
Turn On Time 27ns

Alternative Descriptions

0.65-V, 2:1 (SPDT), 2-channel analog switch with negative signaling capability | Texas Instruments
0.65R Dual SPDT Analog Switch Neg. VSSOP | RS
Ic, Switch Spdt Dual 10Msop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS5A22362DGSR?

Additional datasheets, footprints and schematics for TS5A22362DGSR are listed on our Part Details page. You can also find images and similar parts to TS5A22362DGSR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS5A22362DGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A22362DGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS5A22362DGSR fall under?

The TS5A22362DGSR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to TS5A22362DGSR when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A22362DGSR you can contact the distributor directly for product support, shipping queries etc.

Is the TS5A22362DGSR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS5A22362DGSR have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TS5A22362DGSR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS5A22362DGSR often in real-time on the comparison pages.

What if I can't find stock of TS5A22362DGSR?

You can fill out our help required form which you can use to request a quote for TS5A22362DGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay