Status: | Unknown |
---|---|
Series: | TS53 Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
301
in stock
|
Buy Now | |
element14
from US$1.54
|
301
in stock
|
Buy Now | |
Farnell
from US$1.46
|
301
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
137
in stock
|
Buy Now | |
Rutronik
from US$1.24
|
-
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 500ohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | TS53 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 3ohm |
External Depth | 5mm |
External Length / Height | 2.7mm |
External Width | 5mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Proof Voltage | 1000V |
Reel Quantity | 500 |
Resistance | 500ohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Rotation Mechanical Angle | 270° |
Tape Width | 12mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Linear |
Voltage Rating | 200V |
Voltage Rating V DC | 200V |
Voltage Rating VAC | 200V |
YJ SMT 1-turn cermet trimmer,500R 0.2W | RS |
Trimmer, Pot, 500R, 1Turn, Smd | Newark Electronics |
TRIMMER, POT, 500R, 1TURN, SMD | element14 |
TS53YJ 500R 20% LIN 0,25W | Rutronik |
500 Ohms 20% 5 mm Square Surface Mount Miniature Trimmers Single-Turn Cermet Sea | Future Electronics |
Resistor Trimmer, Cermet, 500 Ohm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
Trimmer | RS Americas |
Resistor Trimmer, Cermet, 500 Ohm, � 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a TS53YJ501MR10?
Additional datasheets, footprints and schematics for TS53YJ501MR10 are listed on our Part Details page. You can also find images and similar parts to TS53YJ501MR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS53YJ501MR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS53YJ501MR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS53YJ501MR10 fall under?
The TS53YJ501MR10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TS53YJ501MR10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS53YJ501MR10 you can contact the distributor directly for product support, shipping queries etc.
Is the TS53YJ501MR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS53YJ501MR10 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TS53YJ501MR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS53YJ501MR10 often in real-time on the comparison pages.
What if I can't find stock of TS53YJ501MR10?
You can fill out our help required form which you can use to request a quote for TS53YJ501MR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.