Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
3,990
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
31,960
in stock
|
Buy Now | |
element14
from US$1.72
|
31,960
in stock
|
Buy Now | |
Farnell
from US$1.74
|
31,960
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | - |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | QFN |
No. of Pins | 24Pins |
Load Impedance | 10kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Microphone Preamplifier, Cls Ab, 85Deg C | Newark Electronics |
MICROPHONE PREAMPLIFIER, CLS AB, 85DEG C | element14 |
TS4721 Series 5.5 V 40 kHz Differential Input Microphone Preamplifier - QFN-24 | Future Electronics |
STMicroelectronics, TS472IQT | RS |
Audio Amp Microphone 1-CH Mono Class-AB 24-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS472IQT?
Additional datasheets, footprints and schematics for TS472IQT are listed on our Part Details page. You can also find images and similar parts to TS472IQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS472IQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS472IQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS472IQT fall under?
The TS472IQT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TS472IQT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS472IQT you can contact the distributor directly for product support, shipping queries etc.
Is the TS472IQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS472IQT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for TS472IQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS472IQT often in real-time on the comparison pages.
What if I can't find stock of TS472IQT?
You can fill out our help required form which you can use to request a quote for TS472IQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.