TS3USB221ARSER Semiconductors - ICs by Texas Instruments

MUX/DEMUX USB SWITCH ESD PRO 10QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TS3USB221A device is a high-bandwidth switch specially designed for the switching of high-speed USB 2.0 signals in handset and consumer applications, such as cell phones, digital cameras, and notebooks with hubs or controllers with limited USB I/Os. The wide bandwidth (900 MHz) of this switch allows signals to pass with minimum edge and phase distortion. The device multiplexes differential outputs from a USB host device to one of two corresponding outputs. The switch is bidirectional and offers little or no attenuation of the high-speed signals at the outputs. The device also has a low power mode that will reduce the power consumtion to 1 μA for portible applications with a battery or limited power budget. The device is designed for low bit-tobit skew and high channel-to-channel noise isolation, and is compatible with various standards, such as high-speed USB 2.0 (480 Mbps). The TS3USB221A device integrates ESD protection cells on all pins, is available in a tiny μQFN package (2 mm × 1.5 mm) and is characterized over the free air temperature range from –40°C to 85°C.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
165
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.22
1,836
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
165
in stock
Buy Now
Logo for element14
element14
from US$0.46
165
in stock
Buy Now

Specifications

Multiplexer Configuration 1
No. of Circuits 2Circuits
On State Resistance Max 6ohm
Supply Voltage Range 2.3V to 3.6V
Analogue Multiplexer Case QFN
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Termination Type Surface Mount Device

Alternative Descriptions

High-Speed USB 2.0 1:2 Mux/Demux Switch With Single Enable and ESD Protection | Texas Instruments
Mux/Demux Usb Switch, Esd Pro, 10Qfn | Newark Electronics
MUX/DEMUX USB SWITCH, ESD PRO, 10QFN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS3USB221ARSER?

Additional datasheets, footprints and schematics for TS3USB221ARSER are listed on our Part Details page. You can also find images and similar parts to TS3USB221ARSER on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS3USB221ARSER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USB221ARSER price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS3USB221ARSER fall under?

The TS3USB221ARSER is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to TS3USB221ARSER when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USB221ARSER you can contact the distributor directly for product support, shipping queries etc.

Is the TS3USB221ARSER RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS3USB221ARSER have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3USB221ARSER.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS3USB221ARSER often in real-time on the comparison pages.

What if I can't find stock of TS3USB221ARSER?

You can fill out our help required form which you can use to request a quote for TS3USB221ARSER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay