TS3L110DE4 Semiconductors - ICs by Texas Instruments

LAN SWITCH QUAD SPDT SMD 3L110

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.29
308
in stock
Buy Now
Logo for element14
element14
from US$1.07
308
in stock
Buy Now

Specifications

Multiplexer Configuration -
No. of Circuits 4Circuits
On State Resistance Max 8ohm
Supply Voltage Range 3V to 3.6V
Analogue Multiplexer Case SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style SOIC
Bandwidth 500MHz
Base Number 3
Communication Function LAN Switch
IC Generic Number 3L110
Logic Function Number 110
No. of I/O's 12I/O's
Operating Temperature Range -40°C to +85°C
Supply Current 700µA
Supply Voltage Max 3.6V
Supply Voltage Min 3V
Termination Type Surface Mount Device
Voltage Vcc 3.3V

Alternative Descriptions

LAN SWITCH QUAD SPDT, SMD, 3L110 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS3L110DE4?

Additional datasheets, footprints and schematics for TS3L110DE4 are listed on our Part Details page. You can also find images and similar parts to TS3L110DE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS3L110DE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3L110DE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS3L110DE4 fall under?

The TS3L110DE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to TS3L110DE4 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS3L110DE4 you can contact the distributor directly for product support, shipping queries etc.

Is the TS3L110DE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS3L110DE4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TS3L110DE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS3L110DE4 often in real-time on the comparison pages.

What if I can't find stock of TS3L110DE4?

You can fill out our help required form which you can use to request a quote for TS3L110DE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay