TS3A4751RUCR Switches, Multiplexers & Demultiplexers by Texas Instruments

ANALOGUE SWITCH QUAD SPST QFN-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TS3A4751 device is a bidirectional, 4-channel, normally open (NO) single-pole single-throw (SPST) analog switch that operates from a single 1.6-V to 3.6-V supply. This device has fast switching speeds, handles rail-to-rail analog signals, and consumes very low quiescent power. The digital input is 1.8-V CMOS compatible when using a 3-V supply. The TS3A4751 device has four normally open (NO) switches. The TS3A4751 is available in a 14-pin thin shrink small-outline package (TSSOP) and in spacesaving 14-pin VQFN (RGY) and micro X2QFN (RUC) packages.

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.59
536,125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.77
-
Buy Now
Logo for element14
element14
from US$0.85
-
Buy Now

Specifications

No. of Channels 4Channels
Analogue Switch Type SPST
On State Resistance Max 0.9ohm
Supply Voltage Range 1.6V to 3.6V
Analogue Switch Case QFN
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style QFN

Alternative Descriptions

0.9-Ω on-state resistance, 3.3-V, 1:1 (SPST), 4-channel analog switch with 1.8-V input logic | Texas Instruments
Analogue Switch, Quad, Spst, Qfn-14 | Newark Electronics
ANALOGUE SWITCH, QUAD, SPST, QFN-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS3A4751RUCR?

Additional datasheets, footprints and schematics for TS3A4751RUCR are listed on our Part Details page. You can also find images and similar parts to TS3A4751RUCR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS3A4751RUCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A4751RUCR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS3A4751RUCR fall under?

The TS3A4751RUCR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to TS3A4751RUCR when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A4751RUCR you can contact the distributor directly for product support, shipping queries etc.

Is the TS3A4751RUCR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS3A4751RUCR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3A4751RUCR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS3A4751RUCR often in real-time on the comparison pages.

What if I can't find stock of TS3A4751RUCR?

You can fill out our help required form which you can use to request a quote for TS3A4751RUCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay