Status: | Active |
---|---|
Series: | TS271 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,477
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Three input offset voltage selections |
Stable and low offset voltage |
Offset null capability (by external compensation) |
Consumption current and dynamic parameters are stable regarding the voltage power supply variations |
Dynamic characteristics adjustable ISET |
Very large ISET range |
Output voltage can swing to ground |
Product Specifications |
---|
DS0472 CMOS programmable low power single operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS271 Series 16 V 100 kHz CMOS Programmable Low Power Single OP AMP - SOIC-8 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP �8V/16V 8-Pin SO N T/R | Avnet Silica |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics TS271IDT | Newark Electronics |
OP Amp Single GP ±8V/16V 8-Pin SO N T/R | Avnet America |
SO 8/A°/CMOS PROG LOW POW SINGLE OP-AMP | Farnell |
Where can I find additional details, specifications and documents for a TS271IDT?
Additional datasheets, footprints and schematics for TS271IDT are listed on our Part Details page. You can also find images and similar parts to TS271IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS271IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS271IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS271IDT fall under?
The TS271IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TS271IDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS271IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS271IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS271IDT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for TS271IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS271IDT often in real-time on the comparison pages.
What if I can't find stock of TS271IDT?
You can fill out our help required form which you can use to request a quote for TS271IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.