Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
213
in stock
|
Buy Now |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1 |
Supply Voltage Range | 3V to 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16 |
Operating Temperature Range | -40°C to +85°C |
Line Transmitter/Receiver 1TR 1TX 1RX | RS |
Where can I find additional details, specifications and documents for a TRS3221EIPW?
Additional datasheets, footprints and schematics for TRS3221EIPW are listed on our Part Details page. You can also find images and similar parts to TRS3221EIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS3221EIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS3221EIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS3221EIPW fall under?
The TRS3221EIPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TRS3221EIPW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS3221EIPW you can contact the distributor directly for product support, shipping queries etc.
Is the TRS3221EIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS3221EIPW have stock available?
Authorised distributors including RS have stock available or on a lead time for TRS3221EIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS3221EIPW often in real-time on the comparison pages.
What if I can't find stock of TRS3221EIPW?
You can fill out our help required form which you can use to request a quote for TRS3221EIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.