Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | TRS202 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Transceiver, Rs232, 120Kbps, Dip-16 | Newark Electronics |
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection | Texas Instruments |
Where can I find additional details, specifications and documents for a TRS202ECN?
Additional datasheets, footprints and schematics for TRS202ECN are listed on our Part Details page. You can also find images and similar parts to TRS202ECN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS202ECN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS202ECN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS202ECN fall under?
The TRS202ECN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TRS202ECN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS202ECN you can contact the distributor directly for product support, shipping queries etc.
Is the TRS202ECN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS202ECN have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TRS202ECN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS202ECN often in real-time on the comparison pages.
What if I can't find stock of TRS202ECN?
You can fill out our help required form which you can use to request a quote for TRS202ECN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.