Status: | Unknown |
---|---|
Series: | TRM Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.065ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
47UF 25V 10% E LOW ESR | TTI Europe |
CAP, 47µF, 25V, 10%, 2917 | Farnell |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRME476K025R0065?
Additional datasheets, footprints and schematics for TRME476K025R0065 are listed on our Part Details page. You can also find images and similar parts to TRME476K025R0065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRME476K025R0065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRME476K025R0065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRME476K025R0065 fall under?
The TRME476K025R0065 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRME476K025R0065 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRME476K025R0065 you can contact the distributor directly for product support, shipping queries etc.
Is the TRME476K025R0065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRME476K025R0065 have stock available?
Authorised distributors including TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for TRME476K025R0065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRME476K025R0065 often in real-time on the comparison pages.
What if I can't find stock of TRME476K025R0065?
You can fill out our help required form which you can use to request a quote for TRME476K025R0065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.