Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 9.53ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 0.47µF, 25V, 10%, 1206, SMD | Farnell |
Where can I find additional details, specifications and documents for a TRJA474K025RRJ?
Additional datasheets, footprints and schematics for TRJA474K025RRJ are listed on our Part Details page. You can also find images and similar parts to TRJA474K025RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJA474K025RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJA474K025RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJA474K025RRJ fall under?
The TRJA474K025RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJA474K025RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJA474K025RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJA474K025RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJA474K025RRJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TRJA474K025RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJA474K025RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJA474K025RRJ?
You can fill out our help required form which you can use to request a quote for TRJA474K025RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.