Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost SEPIC |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | 20V |
Input Voltage Min | 3V |
Input Voltage Max | 18V |
Core Chip | TPS92560 |
Dimming Control Type | Analogue |
Kit Contents | Eval Board TPS92560 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Boost SEPIC |
Simple LED Driver for MR16 and AR111 Applications Evaluation Module Board | Texas Instruments |
Tps92560Mr16Bstevm Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS92560MR16BSTEVM?
Additional datasheets, footprints and schematics for TPS92560MR16BSTEVM are listed on our Part Details page. You can also find images and similar parts to TPS92560MR16BSTEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92560MR16BSTEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92560MR16BSTEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92560MR16BSTEVM fall under?
The TPS92560MR16BSTEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS92560MR16BSTEVM when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92560MR16BSTEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92560MR16BSTEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92560MR16BSTEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92560MR16BSTEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92560MR16BSTEVM often in real-time on the comparison pages.
What if I can't find stock of TPS92560MR16BSTEVM?
You can fill out our help required form which you can use to request a quote for TPS92560MR16BSTEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.