TPS92510EVM-011 Development Boards & Evaluation Kits by Texas Instruments

TPS92510EVM-011 EVALUATION MODULE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.00

Distributor Stock
Logo for Farnell
Farnell
from US$68.84
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$49.00
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.89
-
Buy Now
Logo for element14
element14
from US$68.04
-
Buy Now

Specifications

Device Topology Buck (Step Down)
No. of Outputs 1Outputs
Output Current 740mA
Output Voltage 38.4V
Input Voltage Min 43V
Input Voltage Max 53V
Core Chip TPS92510
Dimming Control Type PWM
Kit Contents Eval Board TPS92510
Product Range -
SVHC No SVHC (27-Jun-2018)
Topology Buck (Step Down)

Alternative Descriptions

TPS92510 High Brightness LED (HB LED) Driver Evaluation Module Board | Texas Instruments
Tps92510Evm-011 Evaluation Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS92510EVM-011?

Additional datasheets, footprints and schematics for TPS92510EVM-011 are listed on our Part Details page. You can also find images and similar parts to TPS92510EVM-011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS92510EVM-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92510EVM-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS92510EVM-011 fall under?

The TPS92510EVM-011 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to TPS92510EVM-011 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92510EVM-011 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS92510EVM-011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS92510EVM-011 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92510EVM-011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS92510EVM-011 often in real-time on the comparison pages.

What if I can't find stock of TPS92510EVM-011?

You can fill out our help required form which you can use to request a quote for TPS92510EVM-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay