TPS7A8400ARGRT Power Management ICs - PMIC by Texas Instruments

LDO ADJ 800MV TO 5.15V 3A VAFN-20

Status: Unknown
Series: Adj 3A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Farnell
Farnell
from US$5.07
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.34
81,059
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.54
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.69
-
Buy Now
Logo for element14
element14
from US$5.57
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 1.1V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 5.15V
Output Current 3A
Dropout Voltage Vdo 110mV
LDO Regulator Case Style VQFN
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range Adj 3A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3-A, low-VIN (1.1-V), low-noise, high-accuracy, ultra-low-dropout voltage regulator with power good | Texas Instruments
Ldo, Adj, 800Mv To 5.15V, 3A, Vafn-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS7A8400ARGRT?

Additional datasheets, footprints and schematics for TPS7A8400ARGRT are listed on our Part Details page. You can also find images and similar parts to TPS7A8400ARGRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS7A8400ARGRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A8400ARGRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS7A8400ARGRT fall under?

The TPS7A8400ARGRT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS7A8400ARGRT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A8400ARGRT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS7A8400ARGRT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS7A8400ARGRT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS7A8400ARGRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS7A8400ARGRT often in real-time on the comparison pages.

What if I can't find stock of TPS7A8400ARGRT?

You can fill out our help required form which you can use to request a quote for TPS7A8400ARGRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay