Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
15
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS7A6650-Q1 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Eval Board TPS7A6650-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low Input Voltage Tracking Low ESR ceramic output stability capacitor Integrated Fault Protection |
TPS7A6650 automotive 150-mA high-voltage ultra-low-IQ LDO regulator evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS7A6650EVM?
Additional datasheets, footprints and schematics for TPS7A6650EVM are listed on our Part Details page. You can also find images and similar parts to TPS7A6650EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A6650EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A6650EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A6650EVM fall under?
The TPS7A6650EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS7A6650EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A6650EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A6650EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A6650EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS7A6650EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A6650EVM often in real-time on the comparison pages.
What if I can't find stock of TPS7A6650EVM?
You can fill out our help required form which you can use to request a quote for TPS7A6650EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.