Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS78227 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Eval Board TPS78227 Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Stable with a 1.0µF Ceramic Capacitor CMOS Logic Level Compatible Enable Pin |
TPS78227EVM-445 Evaluation Module | Texas Instruments |
Eval Board, Low Dropout Linear Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS78227EVM-445?
Additional datasheets, footprints and schematics for TPS78227EVM-445 are listed on our Part Details page. You can also find images and similar parts to TPS78227EVM-445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS78227EVM-445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78227EVM-445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS78227EVM-445 fall under?
The TPS78227EVM-445 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS78227EVM-445 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78227EVM-445 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS78227EVM-445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS78227EVM-445 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS78227EVM-445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS78227EVM-445 often in real-time on the comparison pages.
What if I can't find stock of TPS78227EVM-445?
You can fill out our help required form which you can use to request a quote for TPS78227EVM-445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.