Status: | Unknown |
---|---|
Series: | 3.3V 750mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.57
|
18,035
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 750mA |
Dropout Voltage Vdo | 260mV |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 750mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
750-mA, 10-V, low-dropout voltage regulator with enable & RESET with delay | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS77733PWP?
Additional datasheets, footprints and schematics for TPS77733PWP are listed on our Part Details page. You can also find images and similar parts to TPS77733PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS77733PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77733PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS77733PWP fall under?
The TPS77733PWP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS77733PWP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77733PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS77733PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS77733PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS77733PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS77733PWP often in real-time on the comparison pages.
What if I can't find stock of TPS77733PWP?
You can fill out our help required form which you can use to request a quote for TPS77733PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.