Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Output Current | 3A |
Where can I find additional details, specifications and documents for a TPS74401KTWT?
Additional datasheets, footprints and schematics for TPS74401KTWT are listed on our Part Details page. You can also find images and similar parts to TPS74401KTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74401KTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74401KTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74401KTWT fall under?
The TPS74401KTWT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS74401KTWT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74401KTWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74401KTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74401KTWT have stock available?
There is no stock from authorised distributors for TPS74401KTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74401KTWT often in real-time on the comparison pages.
What if I can't find stock of TPS74401KTWT?
You can fill out our help required form which you can use to request a quote for TPS74401KTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.