Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS74201 |
Kit Application Type | Power Management |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Eval Board TPS74201 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Stable with Any or No Output Capacitor Soft Start Time Set by External Capacitor |
Where can I find additional details, specifications and documents for a TPS74201EVM-118?
Additional datasheets, footprints and schematics for TPS74201EVM-118 are listed on our Part Details page. You can also find images and similar parts to TPS74201EVM-118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74201EVM-118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74201EVM-118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74201EVM-118 fall under?
The TPS74201EVM-118 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS74201EVM-118 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74201EVM-118 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74201EVM-118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74201EVM-118 have stock available?
There is no stock from authorised distributors for TPS74201EVM-118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74201EVM-118 often in real-time on the comparison pages.
What if I can't find stock of TPS74201EVM-118?
You can fill out our help required form which you can use to request a quote for TPS74201EVM-118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.