TPS73643DBVR Power Management ICs - PMIC by Texas Instruments

LDO FIXED 4.3V 0.4A SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS736xx family of low-dropout (LDO) linear voltage regulators uses a new topology: an NMOS pass element in a voltage-follower configuration. This topology is stable using output capacitors with low ESR, and even allows operation without a capacitor. It also provides high reverse blockage (low reverse current) and ground pin current that is nearly constant over all values of output current. The TPS736xx uses an advanced BiCMOS process to yield high precision while delivering very low dropout voltages and low ground pin current. Current consumption, when not enabled, is under 1 μA and ideal for portable applications. The extremely low output noise (30 μVRMS with 0.1-μF CNR) is ideal for powering VCOs. These devices are protected by thermal shutdown and foldback current limit.

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$1.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.20
-
Buy Now
Logo for element14
element14
from US$2.31
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.92
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 4.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 400mA
Dropout Voltage Vdo 75mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 4.3V

Alternative Descriptions

Ldo, Fixed, 4.3V, 0.4A, Sot-23-5 | Newark Electronics
400-mA, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS73643DBVR?

Additional datasheets, footprints and schematics for TPS73643DBVR are listed on our Part Details page. You can also find images and similar parts to TPS73643DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS73643DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73643DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS73643DBVR fall under?

The TPS73643DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS73643DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73643DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS73643DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS73643DBVR have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS73643DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS73643DBVR often in real-time on the comparison pages.

What if I can't find stock of TPS73643DBVR?

You can fill out our help required form which you can use to request a quote for TPS73643DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay