Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$20.00
|
24
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS73501 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Board Documents |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Stable with a Low-ESR 2.0uF Typical Output Capacitance Multiple Output Voltage Versions Available |
TPS73501EVM-276 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS73501EVM-276?
Additional datasheets, footprints and schematics for TPS73501EVM-276 are listed on our Part Details page. You can also find images and similar parts to TPS73501EVM-276 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73501EVM-276 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73501EVM-276 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73501EVM-276 fall under?
The TPS73501EVM-276 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS73501EVM-276 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73501EVM-276 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73501EVM-276 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73501EVM-276 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS73501EVM-276.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73501EVM-276 often in real-time on the comparison pages.
What if I can't find stock of TPS73501EVM-276?
You can fill out our help required form which you can use to request a quote for TPS73501EVM-276 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.