TPS72501DCQG4 Power Management ICs - PMIC by Texas Instruments

V REG LDO ADJ 72501 SOT-223-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output Type Adjustable
Input Voltage Min 1.8V
Input Voltage Max 6V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.22V
Adjustable Output Voltage Max 5.5V
Output Current 1A
Dropout Voltage Vdo 170mV
LDO Regulator Case Style SOT-223
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 72501
IC Generic Number 72501
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 2%
Output Voltage 5.5V
Output Voltage Adjustable Range 1.22V to 5.5V
Output Voltage Max 5.5V
Output Voltage Min 1.22V
Primary Input Voltage 6V
Supply Voltage Min 1.8V
Termination Type Surface Mount Device
Voltage Regulator Type LDO


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS72501DCQG4?

Additional datasheets, footprints and schematics for TPS72501DCQG4 are listed on our Part Details page. You can also find images and similar parts to TPS72501DCQG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS72501DCQG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS72501DCQG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS72501DCQG4 fall under?

The TPS72501DCQG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS72501DCQG4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72501DCQG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS72501DCQG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS72501DCQG4 have stock available?

There is no stock from authorised distributors for TPS72501DCQG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS72501DCQG4 often in real-time on the comparison pages.

What if I can't find stock of TPS72501DCQG4?

You can fill out our help required form which you can use to request a quote for TPS72501DCQG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay