Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 1A |
Dropout Voltage Vdo | 170mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Output Voltage | 5V |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.22V |
Primary Input Voltage | 6V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Positive Voltage Regulator, VLDO, 1.2÷5.5V, 1A, 3%, 0.17V dropout, -40÷125°C | Micros |
V Reg, Ldo, Smd, 72501, Sot-223-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS72501DCQ?
Additional datasheets, footprints and schematics for TPS72501DCQ are listed on our Part Details page. You can also find images and similar parts to TPS72501DCQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS72501DCQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS72501DCQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS72501DCQ fall under?
The TPS72501DCQ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS72501DCQ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72501DCQ you can contact the distributor directly for product support, shipping queries etc.
Is the TPS72501DCQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS72501DCQ have stock available?
Authorised distributors including Chip One Stop, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS72501DCQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS72501DCQ often in real-time on the comparison pages.
What if I can't find stock of TPS72501DCQ?
You can fill out our help required form which you can use to request a quote for TPS72501DCQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.