Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.55
|
-
|
Buy Now |
Topology | Boost, Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 120mA |
Switching Frequency | 170kHz |
Operating Temperature Max | 85°C |
Fixed 12-V 120-MA Boost-Converter Supply | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS6734IDR?
Additional datasheets, footprints and schematics for TPS6734IDR are listed on our Part Details page. You can also find images and similar parts to TPS6734IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS6734IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS6734IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS6734IDR fall under?
The TPS6734IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS6734IDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS6734IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS6734IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS6734IDR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS6734IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS6734IDR often in real-time on the comparison pages.
What if I can't find stock of TPS6734IDR?
You can fill out our help required form which you can use to request a quote for TPS6734IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.