Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.76
|
37,606
in stock
|
Buy Now |
Supply Voltage | 6.4V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65735 |
Operating Temperature Range | 0°C to +60°C |
Power Management IC (PMIC) for Active Shutter 3D Glasses | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65735RSNR?
Additional datasheets, footprints and schematics for TPS65735RSNR are listed on our Part Details page. You can also find images and similar parts to TPS65735RSNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65735RSNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65735RSNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65735RSNR fall under?
The TPS65735RSNR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65735RSNR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65735RSNR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65735RSNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65735RSNR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65735RSNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65735RSNR often in real-time on the comparison pages.
What if I can't find stock of TPS65735RSNR?
You can fill out our help required form which you can use to request a quote for TPS65735RSNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.