Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
138
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS65632 |
Kit Application Type | Power Management |
Application Sub Type | Power Supply |
Kit Contents | Eval Board TPS65632 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3 O/P AMOLED Display Power Supply Line Transient Regulation Pos & Neg Output 2.9-4.5V Supply |
TPS65632 Triple-Output AMOLED Display Power Supply Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65632EVM-712?
Additional datasheets, footprints and schematics for TPS65632EVM-712 are listed on our Part Details page. You can also find images and similar parts to TPS65632EVM-712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65632EVM-712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65632EVM-712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65632EVM-712 fall under?
The TPS65632EVM-712 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS65632EVM-712 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65632EVM-712 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65632EVM-712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65632EVM-712 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65632EVM-712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65632EVM-712 often in real-time on the comparison pages.
What if I can't find stock of TPS65632EVM-712?
You can fill out our help required form which you can use to request a quote for TPS65632EVM-712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.