Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 18V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 24Pins |
Output Current - Output 1 | 3.5A |
Output Current - Output 2 | 2.5A |
Output Voltage - Output 1 | 9V |
Output Voltage - Output 2 | 9V |
Regulator Output Type | Adjustable |
Switching Frequency | 2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5 V to 18 V input, 3.5 A / 2.5 A, synchronous dual buck converter in FCCM mode | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65283RGET?
Additional datasheets, footprints and schematics for TPS65283RGET are listed on our Part Details page. You can also find images and similar parts to TPS65283RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65283RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65283RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65283RGET fall under?
The TPS65283RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65283RGET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65283RGET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65283RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65283RGET have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TPS65283RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65283RGET often in real-time on the comparison pages.
What if I can't find stock of TPS65283RGET?
You can fill out our help required form which you can use to request a quote for TPS65283RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.