Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 6.5V |
No. of Outputs | 3 Output, 3Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 32Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | - |
Output Voltage - Output 2 | - |
Regulator Output Type | Adjustable |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1Mhz, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65266RHBT?
Additional datasheets, footprints and schematics for TPS65266RHBT are listed on our Part Details page. You can also find images and similar parts to TPS65266RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65266RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65266RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65266RHBT fall under?
The TPS65266RHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65266RHBT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65266RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65266RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65266RHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65266RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65266RHBT often in real-time on the comparison pages.
What if I can't find stock of TPS65266RHBT?
You can fill out our help required form which you can use to request a quote for TPS65266RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.