TPS65136RTER Semiconductors - ICs by Texas Instruments

IC SIMO REG FOR AMOLED 16QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for RS
RS
from US$1.09
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.75
140,720
in stock
Buy Now

Specifications

Device Topology Buck-Boost
Input Voltage Min 2.3V
Input Voltage Max 5.5V
Output Voltage Max 4.6V
Output Current Max 80mA
Switching Frequency 1MHz
No. of Outputs 2Outputs
IC Mounting SMD
Driver Case Style QFN
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 65136
Dimming Control Type PFM PWM
Input Voltage 2.3V to 5.5V
LED Driver Application Active-Matrix OLED Display
Operating Temperature Range -40°C to +85°C
Output Current 700mA
Output Voltage 4.646V
Primary Input Voltage 3.7V
Termination Type Surface Mount Device
Voltage Regulator Type Single Inductor Multiple Output

Alternative Descriptions

Single Inductor Multiple Outputs (SIMO) for Positive and Negative Output | Texas Instruments
Single Inductor and Multiple Regulator | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS65136RTER?

Additional datasheets, footprints and schematics for TPS65136RTER are listed on our Part Details page. You can also find images and similar parts to TPS65136RTER on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS65136RTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65136RTER price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS65136RTER fall under?

The TPS65136RTER is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TPS65136RTER when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65136RTER you can contact the distributor directly for product support, shipping queries etc.

Is the TPS65136RTER RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS65136RTER have stock available?

Authorised distributors including Texas Instruments and RS have stock available or on a lead time for TPS65136RTER.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS65136RTER often in real-time on the comparison pages.

What if I can't find stock of TPS65136RTER?

You can fill out our help required form which you can use to request a quote for TPS65136RTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay