TPS65023RSBT Semiconductors - ICs by Texas Instruments

LI-ION/POL PWR MANAGER 2.25MHZ WQFN-40

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS65023x device is an integrated power management IC for applications powered by one Li-Ion or Li-Polymer cell, which require multiple power rails. The TPS65023x provides three highly efficient, step-down converters targeted at providing the core voltage, peripheral, I/O, and memory rails in a processor-based system. The core converter allows for on-the-fly voltage changes through serial interface, allowing the system to implement dynamic power savings. All three step-down converters enter a low-power mode at light load for maximum efficiency across the widest possible range of load currents.

Where to Buy

Prices starting from US$1.79

Distributor Stock
Logo for Farnell
Farnell
from US$3.89
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.81
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.34
-
Buy Now
Logo for element14
element14
from US$4.26
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.79
-
Buy Now

Specifications

Supply Voltage 6V
No. of Step-Down DC - DC Converters 3
No. of LDO Regulators 2
No. of Regulated Outputs 6
Digital IC Case QFN
No. of Pins 40Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Battery Type Li-Ion Li-Pol
Control Interface I2C Serial
Operating Temperature Range -40°C to +85°C
Processor Type TI DM357x  TI DM644x  TI OMAP3503/15/25/30  TI OMAP3505/17 TI OMAP-L1xx
Supply Voltage Min 2.5V
Termination Type Surface Mount Device

Alternative Descriptions

Power Management Ic, -40 To 85Deg C | Newark Electronics
Power Management IC (PMIC) with 3DC/DCs, 3 LDOs, I2C Interface and DVS | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS65023RSBT?

Additional datasheets, footprints and schematics for TPS65023RSBT are listed on our Part Details page. You can also find images and similar parts to TPS65023RSBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS65023RSBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65023RSBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS65023RSBT fall under?

The TPS65023RSBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS65023RSBT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65023RSBT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS65023RSBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS65023RSBT have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS65023RSBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS65023RSBT often in real-time on the comparison pages.

What if I can't find stock of TPS65023RSBT?

You can fill out our help required form which you can use to request a quote for TPS65023RSBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay