Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS62740 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS62740 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2.2V-5.5V Input 1.8V-3.3V 300mA Output 360nA Ultra Low Quiescent Current Integrated Load Switch |
TPS62740EVM-186 Ultra Low Iq Step-Down Converter Low Power Wireless Application Evaluation Module | Texas Instruments |
Evaluation Board, Sync Step-Down Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62740EVM-186?
Additional datasheets, footprints and schematics for TPS62740EVM-186 are listed on our Part Details page. You can also find images and similar parts to TPS62740EVM-186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62740EVM-186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62740EVM-186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62740EVM-186 fall under?
The TPS62740EVM-186 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62740EVM-186 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62740EVM-186 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62740EVM-186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62740EVM-186 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62740EVM-186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62740EVM-186 often in real-time on the comparison pages.
What if I can't find stock of TPS62740EVM-186?
You can fill out our help required form which you can use to request a quote for TPS62740EVM-186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.