Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.68
|
2,589
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 12Pins |
Output Current | 800mA |
Output Voltage Min | 750mV |
Output Voltage Max | 1.537V |
Switching Frequency | 3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 1.538V |
Adjustable Output Voltage Min | 750mV |
Base Number | 62353 |
Frequency | 3MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.5375V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1600mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62353YZGT?
Additional datasheets, footprints and schematics for TPS62353YZGT are listed on our Part Details page. You can also find images and similar parts to TPS62353YZGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62353YZGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62353YZGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62353YZGT fall under?
The TPS62353YZGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62353YZGT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62353YZGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62353YZGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62353YZGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62353YZGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62353YZGT often in real-time on the comparison pages.
What if I can't find stock of TPS62353YZGT?
You can fill out our help required form which you can use to request a quote for TPS62353YZGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.