Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 600mA |
Output Voltage | - |
Input Voltage Min | 2V |
Input Voltage Max | 6V |
Core Chip | TPS62260 |
Dimming Control Type | - |
Kit Contents | Eval Module TPS62260 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Evaluation Module |
Input Voltage | 2V to 6V |
Kit Features | 2V to 6V Supply O/P up to 600mA 2.25MHz Fixed Frequency Power Save Mode Soft Start |
Supported Devices | MSP430 |
Type | LED Driver |
TPS62260LED-338 Evaluation Module | Texas Instruments |
Tps62260, Led Driver, Eval Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62260LED-338?
Additional datasheets, footprints and schematics for TPS62260LED-338 are listed on our Part Details page. You can also find images and similar parts to TPS62260LED-338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62260LED-338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62260LED-338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62260LED-338 fall under?
The TPS62260LED-338 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62260LED-338 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62260LED-338 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62260LED-338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62260LED-338 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62260LED-338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62260LED-338 often in real-time on the comparison pages.
What if I can't find stock of TPS62260LED-338?
You can fill out our help required form which you can use to request a quote for TPS62260LED-338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.