Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Nom. | 1.8V |
Switching Frequency | 2.8MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.8V |
Primary Input Voltage | 6V |
3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS™ Control | Texas Instruments |
Switching Regulator Voltage-mode 3A | Rapid Electronics |
DC-DC Step-Down 3A 2.5-6V DCS VQFN16EP | RS |
Switching Regulator, Voltage-Mode, 5.5A, 2800Khz Switching Freq-Max, Pqcc16 Rohs Compliant: Yes |TEXAS INSTRUMENTS TPS62093RGTT | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62093RGTT?
Additional datasheets, footprints and schematics for TPS62093RGTT are listed on our Part Details page. You can also find images and similar parts to TPS62093RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62093RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62093RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62093RGTT fall under?
The TPS62093RGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62093RGTT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62093RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62093RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62093RGTT have stock available?
Authorised distributors including Texas Instruments, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for TPS62093RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62093RGTT often in real-time on the comparison pages.
What if I can't find stock of TPS62093RGTT?
You can fill out our help required form which you can use to request a quote for TPS62093RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.