Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS62090 |
Kit Application Type | Power Management |
Application Sub Type | DC/DC Buck Converter |
Kit Contents | Evaluation Board TPS62090 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for TPS62090 Buck Converter |
TPS62090EVM-063 Evaluation Module | Texas Instruments |
Evaluation Mod, Step Down Cnvtr | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62090EVM-063?
Additional datasheets, footprints and schematics for TPS62090EVM-063 are listed on our Part Details page. You can also find images and similar parts to TPS62090EVM-063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62090EVM-063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62090EVM-063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62090EVM-063 fall under?
The TPS62090EVM-063 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62090EVM-063 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62090EVM-063 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62090EVM-063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62090EVM-063 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62090EVM-063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62090EVM-063 often in real-time on the comparison pages.
What if I can't find stock of TPS62090EVM-063?
You can fill out our help required form which you can use to request a quote for TPS62090EVM-063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.