Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.95
|
4,433
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | VQFN |
No. of Pins | 7Pins |
Output Current | 3A |
Output Voltage Nom. | 1.8V |
Switching Frequency | 2.4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage Max | 6V |
Output Voltage Min | 0.8V |
Primary Input Voltage | 6V |
3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62087RLTT?
Additional datasheets, footprints and schematics for TPS62087RLTT are listed on our Part Details page. You can also find images and similar parts to TPS62087RLTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62087RLTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62087RLTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62087RLTT fall under?
The TPS62087RLTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62087RLTT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62087RLTT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62087RLTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62087RLTT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62087RLTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62087RLTT often in real-time on the comparison pages.
What if I can't find stock of TPS62087RLTT?
You can fill out our help required form which you can use to request a quote for TPS62087RLTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.