Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.40
|
17
in stock
|
Buy Now | |
Texas Instruments
from US$0.89
|
26,454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
17
in stock
|
Buy Now | |
element14
from US$2.22
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
1
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 10Pins |
Output Current | 600mA |
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Switching Frequency | 750kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Adjustable Output Voltage Min | 0.8V |
Base Number | 62000 |
Frequency | 1MHz |
IC Generic Number | 62000 |
Logic Function Number | 62000 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Power Supply IC Type | Step-down convertor |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 1.6A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Adjustable, 600-mA, 95% Efficient Step-Down Converter | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Buck Converter, Adj O/P, Smd, 62000 | Newark Electronics |
BUCK CONVERTER, ADJ O/P, SMD, 62000 | element14 |
Where can I find additional details, specifications and documents for a TPS62000DGS?
Additional datasheets, footprints and schematics for TPS62000DGS are listed on our Part Details page. You can also find images and similar parts to TPS62000DGS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62000DGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62000DGS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62000DGS fall under?
The TPS62000DGS is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62000DGS when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62000DGS you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62000DGS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62000DGS have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62000DGS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62000DGS often in real-time on the comparison pages.
What if I can't find stock of TPS62000DGS?
You can fill out our help required form which you can use to request a quote for TPS62000DGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.