Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$79.00
|
34
in stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | - |
Application Sub Type | - |
Kit Contents | Eval Board TPS61193-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Chip | TPS61193-Q1 |
Device Topology | Boost SEPIC |
Dimming Control Type | PWM |
Input Voltage Max | 40V |
Input Voltage Min | 4.5V |
No. of Outputs | 3Outputs |
Output Current | 100mA |
Output Voltage | 45V |
TPS61193-Q1 3-Channel LED Driver Evaluation Module for Automotive Lighting | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS61193Q1EVM?
Additional datasheets, footprints and schematics for TPS61193Q1EVM are listed on our Part Details page. You can also find images and similar parts to TPS61193Q1EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61193Q1EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61193Q1EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61193Q1EVM fall under?
The TPS61193Q1EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61193Q1EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61193Q1EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61193Q1EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61193Q1EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS61193Q1EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61193Q1EVM often in real-time on the comparison pages.
What if I can't find stock of TPS61193Q1EVM?
You can fill out our help required form which you can use to request a quote for TPS61193Q1EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.