TPS61165DBVT Semiconductors - ICs by Texas Instruments

LED DRIVER PWM SOT-23-6 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

With a 40-V rated integrated switch FET, the TPS61165 device is a boost converter that drives LEDs in series. The boost converter runs at a 1.2-MHz fixed switching frequency with 1.2-A switch current limit, allowing the use of a high-brightness LED in general lighting. The default white LED current is set with the external sensor resistor Rset, and the feedback voltage is regulated to 200 mV, as shown in Typical Application. During the operation, the LED current can be controlled using the one-wire digital interface (EasyScaleâ„¢ protocol) through the CTRL pin. Alternatively, a pulse-width-modulation (PWM) signal can be applied to the CTRL pin through which the duty cycle determines the feedback reference voltage. In either digital or PWM mode, the TPS61165 device does not burst the LED current; therefore, it does not generate audible noises on the output capacitor. For maximum protection, the device features integrated open-LED protection that disables the TPS61165 device to prevent the output from exceeding its absolute maximum voltage ratings during open LED conditions.

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for RS
RS
from US$1.37
1,300
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.83
62,799
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.26
295
in stock
Buy Now
Logo for element14
element14
from US$1.36
295
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.45
295
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.25
150
in stock
Buy Now

Specifications

Device Topology Boost (Step Up)
Input Voltage Min 3V
Input Voltage Max 18V
Output Voltage Max 38V
Output Current Max 1.2A
Switching Frequency 1.2MHz
No. of Outputs 1Outputs
IC Mounting SMD
Driver Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Dimming Control Type PWM
Output Current 100mA
Topology Boost (Step Up)

Alternative Descriptions

High brightness white LED driver in 2mm x 2mm QFN Package | Texas Instruments
High Brightness White LED Driver SOT23-6 | RS
Led Driver, Pwm, Sot-23-6 | Newark Electronics
LED DRIVER, PWM, SOT-23-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS61165DBVT?

Additional datasheets, footprints and schematics for TPS61165DBVT are listed on our Part Details page. You can also find images and similar parts to TPS61165DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS61165DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61165DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS61165DBVT fall under?

The TPS61165DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TPS61165DBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61165DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS61165DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS61165DBVT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61165DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS61165DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS61165DBVT?

You can fill out our help required form which you can use to request a quote for TPS61165DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay