TPS60110PWPG4 Semiconductors - ICs by Texas Instruments

IC DC/DC CONVERTER 300MA 5V 60110

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.4V
DC / DC Converter IC Case HTSSOP
No. of Pins 20Pins
Output Current 300mA
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Topology Boost (Step Up)
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Accuracy % 4%
Base Number 60110
Frequency 300kHz
IC Generic Number 60110
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current Max 0.3A
Output Voltage 5V
Output Voltage Nom. 5V
Power Supply IC Type DC / DC Converter
Primary Input Voltage 5.4V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type Step Up (Boost)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS60110PWPG4?

Additional datasheets, footprints and schematics for TPS60110PWPG4 are listed on our Part Details page. You can also find images and similar parts to TPS60110PWPG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS60110PWPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60110PWPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS60110PWPG4 fall under?

The TPS60110PWPG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS60110PWPG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60110PWPG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS60110PWPG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS60110PWPG4 have stock available?

There is no stock from authorised distributors for TPS60110PWPG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS60110PWPG4 often in real-time on the comparison pages.

What if I can't find stock of TPS60110PWPG4?

You can fill out our help required form which you can use to request a quote for TPS60110PWPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay