TPS54614PWP Semiconductors - ICs by Texas Instruments

IC SYNC BUCK PWM SWITCHER 28-HTSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SWIFT™ family of dc/dc regulators, the TPS54611, TPS54612, TPS54613, TPS54614, TPS54615 and TPS54616 low-input voltage highoutput current synchronous-buck PWM converters integrate all required active components. Included on the substrate are true, high-performance, voltage error amplifiers that provide high performance under transient conditions; an under-voltage-lockout circuit to prevent start-up until the input voltage reaches 3 V; an internally and externally set slow-start circuit to limit in-rush currents; and a powergood output useful for processor/logic reset, fault signaling, and supply sequencing. The TPS5461x devices are available in a thermally enhanced 28-pin TSSOP (PWP) PowerPAD™ package, which eliminates bulky heatsinks. TI provides evaluation modules and the SWIFT™ designer software tool to aid in quickly achieving high-performance power supply designs to meet aggressive equipment development cycles.

Where to Buy

Prices starting from US$3.64

Distributor Stock
Logo for Farnell
Farnell
from US$3.84
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.64
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.67
-
Buy Now
Logo for element14
element14
from US$3.88
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 6V
DC / DC Converter IC Case HTSSOP
No. of Pins 28Pins
Output Current 6A
Output Voltage Nom. 1.8V
Switching Frequency 550kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 54614
Frequency 700kHz
IC Generic Number 54614
Logic Function Number 54614
No. of Outputs 1Outputs
On Resistance Rds(on) 85mohm
Operating Frequency 700kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 1.8V
Power Supply IC Type Step-down convertor
Primary Input Voltage 6V
Supply Voltage Min 3V
Switch Output Current Isw Max 7.2A
Termination Type Surface Mount Device
Voltage Regulator Type DC / DC Converter

Alternative Descriptions

Buck Pwm Reg, Fet 6A, Smd, 54614 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS54614PWP?

Additional datasheets, footprints and schematics for TPS54614PWP are listed on our Part Details page. You can also find images and similar parts to TPS54614PWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS54614PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54614PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS54614PWP fall under?

The TPS54614PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS54614PWP when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54614PWP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS54614PWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS54614PWP have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54614PWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS54614PWP often in real-time on the comparison pages.

What if I can't find stock of TPS54614PWP?

You can fill out our help required form which you can use to request a quote for TPS54614PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay