Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS5430 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | SWIFT-SW SWIFT Designer Software Tool SLVU157 TPS5430/31EVM-173 3-A Swift(TM) Regulator EVM |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5430 |
Core Architecture | Step Down DC/DC Converter |
Core Sub-Architecture | Power Management - Voltage Regulator |
Development Tool Type | Evaluation Module |
Features | Internally Compensated for Lower Parts Count Supported by SWIFT Designer Software Tool |
Kit Features | Internally Compensated for Lower Part Count 500kHz Switching Frequency Greater than 90% Efficiency |
Supported Devices | TPS5430 |
Type | Step-Down Converter |
TPS5430 35V Input, 5V Output, 3A Evaluation Module | Texas Instruments |
Swift Reg, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS5430EVM-173?
Additional datasheets, footprints and schematics for TPS5430EVM-173 are listed on our Part Details page. You can also find images and similar parts to TPS5430EVM-173 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5430EVM-173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5430EVM-173 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5430EVM-173 fall under?
The TPS5430EVM-173 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS5430EVM-173 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5430EVM-173 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5430EVM-173 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5430EVM-173 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS5430EVM-173.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5430EVM-173 often in real-time on the comparison pages.
What if I can't find stock of TPS5430EVM-173?
You can fill out our help required form which you can use to request a quote for TPS5430EVM-173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.