Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54160 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Boost Converter |
Kit Contents | Board Only |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Synchronous Boost Converter |
Core Sub-Architecture | Power Management - Voltage Regulator |
Development Tool Type | Evaluation Module |
Features | Uses Adjustable O/P Step-Up Converter and Appropriate External Components for 3.3V |
Kit Features | Provides 2 Independent DC-DC Converters Based on the TPS54160 |
Supported Devices | TPS54160 |
Type | Buck Converter |
TPS54160 42V Input, 5V Output, 1.5A Evaluation Module | Texas Instruments |
Step Down Conv, Evaluation Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54160EVM-230?
Additional datasheets, footprints and schematics for TPS54160EVM-230 are listed on our Part Details page. You can also find images and similar parts to TPS54160EVM-230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54160EVM-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54160EVM-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54160EVM-230 fall under?
The TPS54160EVM-230 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54160EVM-230 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54160EVM-230 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54160EVM-230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54160EVM-230 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54160EVM-230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54160EVM-230 often in real-time on the comparison pages.
What if I can't find stock of TPS54160EVM-230?
You can fill out our help required form which you can use to request a quote for TPS54160EVM-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.