Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.64
|
169
in stock
|
Buy Now |
IC Function | Step Down Converter with DDR Termination Regulator |
---|---|
Supply Voltage Min | 2.95V |
Supply Voltage Max | 6V |
IC Package Type | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive DDR Power Solution with 4-A, 2-MHz VDDQ DC/DC Converter, 1-A VTT LDO and VTTREF | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS54116QRTWTQ1?
Additional datasheets, footprints and schematics for TPS54116QRTWTQ1 are listed on our Part Details page. You can also find images and similar parts to TPS54116QRTWTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54116QRTWTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54116QRTWTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54116QRTWTQ1 fall under?
The TPS54116QRTWTQ1 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPS54116QRTWTQ1 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54116QRTWTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54116QRTWTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54116QRTWTQ1 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS54116QRTWTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54116QRTWTQ1 often in real-time on the comparison pages.
What if I can't find stock of TPS54116QRTWTQ1?
You can fill out our help required form which you can use to request a quote for TPS54116QRTWTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.