Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.69
|
4,500
in stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Switching Frequency | 1.07MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 28V |
Input Voltage Min | 3V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 50mA |
Output Voltage | 5.5V |
Primary Input Voltage | 28V |
3-V to 28-V, 20-A, synchronous D-CAP buck controller with Eco Mode | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS53219ARGTT?
Additional datasheets, footprints and schematics for TPS53219ARGTT are listed on our Part Details page. You can also find images and similar parts to TPS53219ARGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53219ARGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53219ARGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53219ARGTT fall under?
The TPS53219ARGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS53219ARGTT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53219ARGTT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53219ARGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53219ARGTT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS53219ARGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53219ARGTT often in real-time on the comparison pages.
What if I can't find stock of TPS53219ARGTT?
You can fill out our help required form which you can use to request a quote for TPS53219ARGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.