Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 24V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 85% |
Controller IC Case Style | HTSSOP |
No. of Pins | 16Pins |
Switching Frequency | 700kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Adjustable Output Voltage Min | 760mV |
Base Number | 53114 |
Frequency | 700kHz |
Operating Temperature Range | -40°C to +85°C |
Output Current | 170mA |
Output Voltage | 5.5V |
Primary Input Voltage | 24V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Where can I find additional details, specifications and documents for a TPS53114PWP?
Additional datasheets, footprints and schematics for TPS53114PWP are listed on our Part Details page. You can also find images and similar parts to TPS53114PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53114PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53114PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53114PWP fall under?
The TPS53114PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS53114PWP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53114PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53114PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53114PWP have stock available?
There is no stock from authorised distributors for TPS53114PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53114PWP often in real-time on the comparison pages.
What if I can't find stock of TPS53114PWP?
You can fill out our help required form which you can use to request a quote for TPS53114PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.