Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.69
|
77,552
in stock
|
Buy Now |
Driver Configuration | - |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
4-A, 28-V half bridge gate driver for synchronous buck high frequency CPU core power applications | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS51604DSGT?
Additional datasheets, footprints and schematics for TPS51604DSGT are listed on our Part Details page. You can also find images and similar parts to TPS51604DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51604DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51604DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51604DSGT fall under?
The TPS51604DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS51604DSGT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51604DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51604DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51604DSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS51604DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51604DSGT often in real-time on the comparison pages.
What if I can't find stock of TPS51604DSGT?
You can fill out our help required form which you can use to request a quote for TPS51604DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.